CD15FA911JO3F is a standard dipped mica capacitor with a capacitance of 910 pF and a rated voltage of 100 Vdc. It has a case dimensions of 0.47 in (11.9 mm) in length, 0.40 in (10.2 mm) in height, and 0.22 in (5.6 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates over a temperature range of -55°C to +125°C, uses epoxy as case material, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
910pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 910PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FA911JO3F | 338-2968-ND | 2002-CD15FA911JO3F | CD15FA911JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |