Standard dipped mica capacitors in the CD15 series offer capacitance from 1 pF to 91,000 pF with tolerances of ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%, and rated voltages from 100 V to 2500 V DC. The CD15ED600DO3 variant, though not listed, shares the series'' epoxy case, copper-clad steel terminals with tin finish, and EIA RS153B dimensions of 0.45 in length, 0.36 in height, and 0.17 in thickness. Operating temperature is -55°C to +125°C or +150°C. The design supports a minimum dV/dt of 100,000 V/µs and dielectric strength testing at 200% of rated voltage. Reel packaging and non-flammable versions are available. The exact part number CD15ED600DO3 is not printed, but the series specifications are verified.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD15ED600DO3 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |