Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
47pF Mica Capacitor 500V Radial
CAP MICA 47PF 2% 500V RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED470GO3 | 2002-CD15ED470GO3 | 338-2827-ND | CD15ED470GO3 |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | |
| WVAC | 1000 volts |