Cap Mica 27pF 500V 2% (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C Product overview: CD15ED270GO3F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CD15ED270GO3F can be used for catalog matching and distributor lookup.
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
27pF Mica Capacitor 500V Radial
CAP MICA 27PF 2% 500V RADIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 64-CD15ED270GO3F | 2002-CD15ED270GO3F | CD15ED270GO3F | 338-2952-ND | CD15ED270GO3F |
| Product Name | 27pF 500V Capacitor | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |