5pF Mica Capacitor 500V Radial
Cap Mica 5pF 500V 0.5pF (11.4 X 4.3 X 9.1mm) Radial 5.9mm 125°C T/R Product overview: CD15CD050DO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5pF, 500V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5pF, 500V, 0.5pF, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CD15CD050DO3 can be used for catalog matching and distributor lookup.
Mica Capacitors, Standard Dipped 500V
Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Lead Spacing: 1.083" (27.50mm)
CAP MICA 5PF 0.5PF 500V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-2818-ND | 64-CD15CD050DO3 | 2002-CD15CD050DO3 | CD15CD050DO3 | |
| Product Name | Mica and PTFE Capacitors | 5pF 500V 0.5pF Capacitor | Mica Capacitors | Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Mounting Style | Through Hole | Through Hole; Radial |