The CD10FD221JO3F is a standard dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), and thickness of 0.22 in (5.6 mm). The terminal spacing is 0.141 in (3.6 mm) and the lead diameter is 0.016 in (0.4 mm). The capacitor operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The case is epoxy, and the terminals are copper-clad steel with a nickel undercoat and 100% tin finish.
220pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 220PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD221JO3F | 338-2660-ND | 2002-CD10FD221JO3F | CD10FD221JO3F | CD10FD221JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |