The CD10FD161JO3F is a standard dipped mica capacitor with a capacitance of 160 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.38 in (9.7 mm), height of 0.36 in (9.1 mm), thickness of 0.21 in (5.3 mm), and terminal spacing of 0.141 in (3.6 mm). The capacitor uses epoxy as case material and features copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in accordance with IEC 695-2-2. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
160pF Mica Capacitor 500V Radial
CAP MICA 160PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FD161JO3F | 2002-CD10FD161JO3F | CD10FD161JO3F | CD10FD161JO3F-ND | CD10FD161JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.60E-4 microF | 1.60E-4 microF | 1.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |