Standard dipped mica capacitors with a capacitance of 270 pF, rated for 300 Vdc, feature an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and dimensions of 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness, with a lead spacing of 0.141 in (3.6 mm) and a lead diameter of 0.016 in (0.4 mm). They operate within a temperature range of -55 ºC to +125 ºC and meet the EIA RS153B specification for dimensions. The part is rated for 100,000 V/µs dV/dt pulse capability minimum.
Mica Capacitors, Standard Dipped 300V
270pF Mica Capacitor 300V Radial
CAP MICA 270PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10FC271JO3F | 2002-CD10FC271JO3F | 338-2933-ND | CD10FC271JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |