The CD10ED620JO3F is a standard dipped silvered mica capacitor with a capacitance of 62 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 0.37 in (9.4 mm) in length, 0.34 in (8.6 mm) in height, 0.19 in (4.8 mm) in thickness, and has a lead spacing of 0.141 in (3.6 mm). The case is epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C and meets the EIA RS153B dimension specification. The capacitor supports a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
62pF Mica Capacitor 500V Radial
CAP MICA 62PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED620JO3F | 2002-CD10ED620JO3F | 338-3975-ND | CD10ED620JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-5 microF | 6.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |