The CD10ED430JO3F is a standard dipped silvered mica capacitor with a capacitance of 43 pF and a rated voltage of 500 Vdc. It has a case size of 0.37 in (9.4 mm) in length, 0.34 in (8.6 mm) in height, and 0.19 in (4.8 mm) in thickness, with a lead spacing of 0.141 in (3.6 mm). The part operates within a temperature range of -55°C to +125°C and meets EIA RS153B dimensional specifications. The case is epoxy-encapsulated with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs and a dielectric strength test rating of 200% of rated voltage. The capacitor is non-flammable and suitable for timing and close tolerance applications.
Mica Capacitors, Standard Dipped 500V
43pF Mica Capacitor 500V Radial
CAP MICA 43PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10ED430JO3F | 2002-CD10ED430JO3F | 338-2925-ND | CD10ED430JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-5 microF | 4.30E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |