The CD10CD180JO3F is a standard dipped mica capacitor with a capacitance of 18 pF and a rated voltage of 500 Vdc. It has a case size of 0.36 in (9.1 mm) in length, 0.33 in (8.4 mm) in height, and 0.19 in (4.8 mm) in thickness, with a terminal spacing of 0.141 in (3.6 mm) and a lead diameter of 0.016 in (0.4 mm). The capacitor uses epoxy as its case material and features copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The capacitance tolerance is ±5% (J), and it supports a minimum dV/dt pulse capability of 100,000 V/µs.
18pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 18PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10CD180JO3F | 338-2915-ND | 2002-CD10CD180JO3F | CD10CD180JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |