CD10CD150JO3F is a standard dipped silvered mica capacitor with a capacitance of 15 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It has a case size of 0.36 in × 0.33 in × 0.19 in (9.1 mm × 8.4 mm × 4.8 mm), with a terminal spacing of 0.141 in (3.6 mm) and a terminal diameter of 0.016 in (0.4 mm). The capacitor features an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, operates from -55 ºC to +125 ºC, and meets EIA RS153B dimensional specifications. It has a minimum dV/dt pulse capability of 100,000 V/µs.
15pF Mica Capacitor 500V Radial
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
CAP MICA 15PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD10CD150JO3F | 338-2914-ND | CD10CD150JO3F | 2002-CD10CD150JO3F | CD10CD150JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |