Knowles Ceramic Capacitors C17CF270F-7ZN-X0T

Description
HIGH-Q MLCC (CF): 1111, 27 PF (1
Request a Quote Datasheet
Description
HIGH-Q MLCC (CF): 1111, 27 PF (1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-C17CF270F-7ZN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 27 PF (1

HIGH-Q MLCC (CF): 1111, 27 PF (1

Buy Now Datasheet
Ceramic Capacitors - 1761-C17CF270F-7ZN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 27 PF (1

HIGH-Q MLCC (CF): 1111, 27 PF (1

Buy Now Datasheet
Ceramic Capacitors - 1761-C17CF270F-7ZN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 27 PF (1

HIGH-Q MLCC (CF): 1111, 27 PF (1

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-C17CF270F-7ZN-X0TDKR-ND 1761-C17CF270F-7ZN-X0TTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details