Knowles Ceramic Capacitors C17CF0R6B-7ZN-X0T

Description
HIGH-Q MLCC (CF): 1111, 0.6 PF (
Request a Quote Datasheet
Description
HIGH-Q MLCC (CF): 1111, 0.6 PF (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-C17CF0R6B-7ZN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 0.6 PF (

HIGH-Q MLCC (CF): 1111, 0.6 PF (

Buy Now Datasheet
Ceramic Capacitors - 1761-C17CF0R6B-7ZN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 0.6 PF (

HIGH-Q MLCC (CF): 1111, 0.6 PF (

Buy Now Datasheet
Ceramic Capacitors - 1761-C17CF0R6B-7ZN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (CF): 1111, 0.6 PF (

HIGH-Q MLCC (CF): 1111, 0.6 PF (

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-C17CF0R6B-7ZN-X0TCT-ND 1761-C17CF0R6B-7ZN-X0TDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers