Knowles Ceramic Capacitors C17AH560F-7ZN-X0T

Description
HIGH-Q MLCC (AH): 1111, 56 PF (1
Request a Quote Datasheet
Description
HIGH-Q MLCC (AH): 1111, 56 PF (1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-C17AH560F-7ZN-X0TCT-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (AH): 1111, 56 PF (1

HIGH-Q MLCC (AH): 1111, 56 PF (1

Buy Now Datasheet
Ceramic Capacitors - 1761-C17AH560F-7ZN-X0TTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (AH): 1111, 56 PF (1

HIGH-Q MLCC (AH): 1111, 56 PF (1

Buy Now Datasheet
Ceramic Capacitors - 1761-C17AH560F-7ZN-X0TDKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH-Q MLCC (AH): 1111, 56 PF (1

HIGH-Q MLCC (AH): 1111, 56 PF (1

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1761-C17AH560F-7ZN-X0TCT-ND 1761-C17AH560F-7ZN-X0TDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers