Knowles Capacitors - Ceramic Capacitors C11CF6R8B-9UN-X1T

Description
Manufacturer: Knowles Dielectric Labs Win Source Part Number: 1329412-C11CF6R8B-9U N-X1T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Applications: RF, Microwave, High Frequency Standard Package: 3,500 Mounting: Surface Mount, MLCC Capacitance: 6.8 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0505 (1313 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: C11CF6R8B-9UN-X1T-3. 5K Base Product Number: C11CF RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Knowles Dielectric Labs Win Source Part Number: 1329412-C11CF6R8B-9U N-X1T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Applications: RF, Microwave, High Frequency Standard Package: 3,500 Mounting: Surface Mount, MLCC Capacitance: 6.8 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0505 (1313 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: C11CF6R8B-9UN-X1T-3. 5K Base Product Number: C11CF RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329412-C11CF6R8B-9UN-X1T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329412-C11CF6R8B-9UN-X1T
Capacitors - Ceramic Capacitors 1329412-C11CF6R8B-9UN-X1T
Manufacturer: Knowles Dielectric Labs Win Source Part Number: 1329412-C11CF6R8B-9U N-X1T Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Applications: RF, Microwave, High Frequency Standard Package: 3,500 Mounting: Surface Mount, MLCC Capacitance: 6.8 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0505 (1313 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: C11CF6R8B-9UN-X1T-3. 5K Base Product Number: C11CF RoHS Status: RoHS Compliant

Manufacturer: Knowles Dielectric Labs
Win Source Part Number: 1329412-C11CF6R8B-9UN-X1T
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Applications: RF, Microwave, High Frequency
Standard Package: 3,500
Mounting: Surface Mount, MLCC
Capacitance: 6.8 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0505 (1313 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: C11CF6R8B-9UN-X1T-3.5K
Base Product Number: C11CF
RoHS Status: RoHS Compliant

Buy Now Datasheet
CAP CER 0505 Product overview: C11CF6R8B-9UN-X1T from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C11CF6R8B-9UN-X1T can be used for catalog matching and distributor lookup.

CAP CER 0505 Product overview: C11CF6R8B-9UN-X1T from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C11CF6R8B-9UN-X1T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1329412-C11CF6R8B-9UN-X1T 60-C11CF6R8B-9UN-X1T
Product Name Capacitors - Ceramic Capacitors Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details