HIGH-Q MLCC (CF): 0505, 10 PF (1
HIGH-Q MLCC (CF): 0505, 10 PF (1
HIGH-Q MLCC (CF): 0505, 10 PF (1
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1761-C11CF100F-9ZN-X0TCT-ND | 1761-C11CF100F-9ZN-X0TDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |