Knowles Precision Devices produces a wide range of dipped radial leaded capacitors. These are available in rated voltages of 50V up to 6kV. Although our catalog range extends to 6kV, we are able to offer a capability for specials up to 12kV. Our larger case sizes and high voltage versions are particularly in demand, especially for mil/aero and medical power supply applications. Please contact the Sales Office to discuss any special requirements.
| Knowles Precision Devices | Knowles Precision Devices | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0G/NP0 | C0G/NP0 |
| Product Name | Multi-Layer Ceramic Capacitor Assemblies, Cap Racks | Multi-Layer Ceramic Capacitor With Radial Leads |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Multilayer |
| Applications | Automotive; Mobile Phones, Computers, Network Devices, Medical | Aerospace; Power Supply; Medical, Military |
| Electrostatic Capacitors | Ceramic NPO | Ceramic NPO |
| Capacitance Type | Fixed |