We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV.
1. Standard MLCCs
2. StackiCap™ - large capacitance/small case size MLCCs
3. Open Mode and Tandem capacitors
4. 3 terminal EMI components
5. X2Y Integrated Passive Component
6. X8R high temperature MLCCs
7. Safety Certified MLCCs
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | C0G/NP0 (1B) |
| Product Name | AEC-Q200 Multi-Layer Ceramic Capacitor, Std & High Voltage |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | Automotive |
| Electrostatic Capacitors | Ceramic NPO |