Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech C-S-C

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:0.5oz; Spring Force Working Travel:3.4oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:0.5oz; Spring Force Working Travel:3.4oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3777 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3777
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3777
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:0.5oz; Spring Force Working Travel:3.4oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.91mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:10.03mm; Spring Force Initial:0.5oz; Spring Force Working Travel:3.4oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3777
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products