Knowles Electronics, LLC. Audio Products - Microphones BTM-23546-D47

Description
MIC COND ANALOG OMNI -55.5DB
Datasheet
Description
MIC COND ANALOG OMNI -55.5DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones BTM-23546-D47
MIC COND ANALOG OMNI -55.5DB

MIC COND ANALOG OMNI -55.5DB

Supplier's Site
Microphones - BTM-23546-D47 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
BTM-23546-D47
Microphones BTM-23546-D47
Microphones Omni-directional

Microphones Omni-directional

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number BTM-23546-D47 BTM-23546-D47
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers