Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
KNOWLES
BT-23357-095 -- AUDIO PRODUCTS - MICROPHONES
Knowles
Audio Products - Microphones
BT-23357-095
Description
MICROPHONE COND ANALOG -60DB
Datasheet
Description
MICROPHONE COND ANALOG -60DB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
BT-23357-095
Audio Products - Microphones
BT-23357-095
MICROPHONE COND ANALOG -60DB
MICROPHONE COND ANALOG -60DB
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
BT-23357-095
Microphones
BT-23357-095
Microphones
Microphones
Buy Now
Datasheet
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
VAST STOCK CO., LIMITED
Product Category
Audio Microphones
Audio Microphones
Product Number
BT-23357-095
BT-23357-095
Product Name
Audio Products - Microphones
Microphones
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A
IM67D120A
Specs
SN Ratio
67 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
RS Components, Ltd.
Microphones
287728
Specs
Sensitivity
63.1 mV/Pa (435023 mV/psi)
Impedance
2200 ohms
View Details
Biamp Systems, Ltd.
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices
Parlé TTM-XEX Tabletop
Specs
Actual Size
4.7 inch (119 mm)
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details
Mallory Sonalert Products, Inc.
Microphone Elements
PMO-6027P-40KDQ
Specs
Frequency Response
100 to 10000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
4
suppliers