The BLS705K901N272 is a 7 µF, 900 Vdc DC-link capacitor with a rated temperature range of -55°C to 125°C, qualified to AEC-Q200 and tested for 2000 hours at 85°C/85% RH. It features a case size of 42 mm × 29 mm × 17 mm, a 37.5 mm lead pitch, 2 leads, and tin-coated copper wire terminals. The capacitor has a typical ESR of 13.0 mΩ at 10 kHz and 70°C, a thermal resistance of 19.2 °C/W, a peak current rating of 245 A, and a ripple current of 8.9 A at 10 kHz, 70°C. The case material is UL94V-0 plastic with UL94V-0 epoxy fill.
Power Film Dc Applications / Dc Link Capacitors / Box
7UF 900VDC 42X29X17MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS705K901N272 | 338-BLS705K901N272-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 7 microF | 7 microF |