The BLS705K601H242 is a 7 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C with AEC-Q200 qualification. It features a resin-filled UL94V-0 plastic case with tin copper wire terminals and dimensions of 32 mm length, 28 mm height, and 14 mm thickness, with a 27.5 mm lead pitch. The capacitor has a typical 10 kHz ESR of 8.0 mΩ, a thermal resistance of 27.8 °C/W, and a rated ripple current of 9.5 A at 70°C. It supports a peak dv/dt of 65 V/µs and is designed for high reliability in harsh environments with 2000 hours of endurance at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
7UF 600VDC 32X28X14MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS705K601H242 | 338-BLS705K601H242-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 7 microF | 7 microF |