The BLS656K451N404 is a 125°C rated DC-link capacitor in a UL94V-0 plastic case, with tin copper wire terminals and epoxy fill, designed for harsh environments and qualified to AEC-Q200. It has a capacitance of 65 µF, a rated voltage of 450 Vdc, and a maximum ripple current of 27.7 A at 10 kHz and 70°C. The part measures 42 mm in length, 45 mm in height, 30 mm in thickness, and has a 37.5 mm terminal pitch with 20.3 mm spacing between outer leads. Its dissipation factor is ≤0.004 at 1 kHz, insulation resistance RxC ≥30,000 s, and it supports a peak dv/dt of 35 V/µs. The case dimensions and terminal configuration are consistent with the N-series for 42 mm length.
Power Film Dc Applications / Dc Link Capacitors / Box
65UF 450VDC 42X45X30MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS656K451N404 | 338-BLS656K451N404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 65 microF | 65 microF |