BLS506K601R304 is a 50 µF, 600 Vdc DC-link film capacitor rated for operation from -55°C to 125°C, with a 2,000-hour life test at 85°C and 85% relative humidity under rated voltage. It features a 2-lead configuration, a case size of 57.5 mm × 45 mm × 25 mm, and a terminal pitch of 52.5 mm. The capacitor has a typical ESR of 6.0 mΩ at 10 kHz and a thermal resistance of 9.1 °C/W at 70°C, supporting a ripple current of 19.1 A and a peak dv/dt of 20 V/µs. It meets AEC-Q200 automotive qualification standards, uses UL94V-0 plastic case and epoxy fill, and has tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
50UF 600VDC 57.5X45X25MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS506K601R304 | 338-BLS506K601R304-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 50 microF | 50 microF |