The BLS406K901N514 is a 40 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a self-healing construction, low loss, and a rated ripple current of 30.0 A at 10 kHz and 70°C. The capacitor has an equivalent series resistance of 3.1 mΩ at 10 kHz, a thermal resistance of 7.1 °C/W, and an ESL of 20 nH. It is housed in a UL94V-0 plastic case with tin-coated copper wire leads, and measures 42 mm in length, 60 mm in height, 45 mm in thickness, and has a 37.5 mm terminal pitch with a 20.3 mm distance between upper terminals. It is qualified to AEC-Q200 standards and tested for 2,000 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
40UF 900VDC 42X60X45MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS406K901N514 | 338-BLS406K901N514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 40 microF | 40 microF |