The BLS306K601N334 is a 30 µF, 600 Vdc DC-link capacitor rated for -55°C to 125°C operation, with a capacitance tolerance of ±10%. It features a tin copper wire terminal, UL94V-0 epoxy-filled plastic case, and measures 42 mm in length, 37 mm in height, 28 mm in thickness, with a 37.5 mm pitch and 10.2 mm lead spacing. The part supports a peak current of 1050 A, a maximum ripple current of 19.4 A at 10 kHz and 70°C, and an equivalent series resistance of 4.3 mΩ at 10 kHz. It complies with AEC-Q200 standards and has been tested for 2000 hours at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
30UF 600VDC 42X37X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS306K601N334 | 338-BLS306K601N334-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 30 microF | 30 microF |