The BLS226K901N424 is a DC-link capacitor rated for 900 Vdc, with a capacitance of 22 µF, designed for operation from -55°C to 125°C and qualified to AEC-Q200 standards. It features a 42 mm length, 45 mm height, 35 mm thickness, 37.5 mm terminal pitch, 20.3 mm lead spacing for four leads, and 1.2 mm lead diameter. The capacitor has a typical ESR of 4.1 mΩ at 10 kHz, a thermal resistance of 9.1 °C/W, a RMS ripple current of 23.0 A, a peak dv/dt of 35 V/µs, and an ESL of 17 nH. The case is constructed from UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wires. The unit is rated for 2000 hours at 85°C and 85% relative humidity under rated voltage, and exhibits a dissipation factor ≤0.3% at 1 kHz and 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
22UF 900VDC 42X45X35MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS226K901N424 | 338-BLS226K901N424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 22 microF | 22 microF |