The BLS206K901N404 is a 20 µF, 900 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±5%. It features a tin-coated copper wire terminal, UL94V-0 epoxy-filled plastic case, and is AEC-Q200 qualified. The component has a 2-lead configuration, dimensions of 42 mm length, 45 mm height, 30 mm thickness, and a 37.5 mm lead pitch with 20.3 mm lead spacing. It supports a peak current of 700 A, a maximum dv/dt of 35 V/µs, and an RMS current rating of 20.9 A at 10 kHz and 70°C, with an ESR of 4.6 mΩ. The capacitor meets THB test endurance of 2000 hours at 85°C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
20UF 900VDC 42X45X30MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS206K901N404 | 338-BLS206K901N404-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 20 microF | 20 microF |