The BLS187K451R504 is a 180 µF DC-link capacitor rated for 450 Vdc, designed for harsh environments with an operating temperature range of -55°C to 125°C and AEC-Q200 qualification. It features a resin-encapsulated UL94V-0 plastic case with tin-coated copper wire terminals and measures 57.5 mm in length, 55 mm in height, and 45 mm in thickness, with a 52.5 mm terminal pitch and 20.3 mm lead spacing. The part supports a peak current of 3600 A, has a typical ESR of 2.4 mΩ at 10 kHz, and an ESL of 19 nH. It is rated for 2000 hours at 85°C/85% RH under rated voltage and meets THB test requirements. Its dissipation factor at 1 kHz is ≤0.004 (0.4%).
Power Film Dc Applications / Dc Link Capacitors / Box
180UF 450VDC 57.5X55X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS187K451R504 | 338-BLS187K451R504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 180 microF | 180 microF |