The BLS186K451H282 is a 18 µF DC-link capacitor rated for 450 Vdc, designed for harsh environments with an operating temperature range of -55°C to 125°C. It features a case size of 32 mm length, 33 mm height, and 18 mm thickness with a 27.5 mm lead pitch and 0.8 mm lead diameter, utilizing UL94V-0 plastic case and epoxy fill. The part is qualified to AEC-Q200 and tested for 2000 hours at 85°C/85% RH under rated voltage. It has a maximum dissipation factor of 0.4% at 1 kHz, insulation resistance exceeding 30,000 s, and a peak ripple current rating of 1170 A at 85°C. The capacitor supports a dv/dt of 65 V/µs and has an equivalent series resistance of 4.3 mΩ at 10 kHz and 70°C.
Power Film Dc Applications / Dc Link Capacitors / Box
18UF 450VDC 32X33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS186K451H282 | 338-BLS186K451H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 18 microF | 18 microF |