The BLS166K901N344 is a 125°C rated DC-link film capacitor with a capacitance of 16 µF, a rated voltage of 900 Vdc, and a tolerance of ±10%. It features a rectangular case measuring 42 mm in length, 43 mm in height, and 28 mm in thickness, with a terminal pitch of 37.5 mm and dual leads spaced 10.2 mm apart. The capacitor has a typical ESR of 5.7 mΩ at 10 kHz, a thermal resistance of 11.8 °C/W, and a ripple current rating of 17.3 A. It is qualified to AEC-Q200 standards and meets THB testing requirements of 2,000 hours at 85°C and 85% relative humidity with rated voltage applied. The case is constructed from UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wire terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
16UF 900VDC 42X43X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS166K901N344 | 338-BLS166K901N344-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 16 microF | 16 microF |