The BLS146K451H262 is a 14 µF, 450 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a capacitance tolerance of ±10%. It features a UL94V-0 plastic case with epoxy fill, tin-coated copper wire terminals, and meets AEC-Q200 qualification standards. The capacitor has a thermal resistance of 26.3 °C/W, a rated ripple current of 910 A at 10 kHz and 70°C, and an equivalent series resistance of 5.2 mΩ.Its dimensions are 32 mm in length, 30 mm in height, 16 mm in thickness, and a 27.5 mm lead pitch with two leads.
Power Film Dc Applications / Dc Link Capacitors / Box
14UF 450VDC 32X30X16MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS146K451H262 | 338-BLS146K451H262-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 14 microF | 14 microF |