The BLS106K701H282 is a 10 µF DC-link capacitor rated for 700 Vdc, designed for harsh environments with an operating temperature range of -55°C to 125°C. It features a case size of 32 mm in length, 33 mm in height, and 18 mm in thickness, with a terminal pitch of 27.5 mm and two tin-coated copper wire leads. The capacitor is qualified to AEC-Q200 standards and withstands 2000 hours of testing at 85°C and 85% relative humidity with rated voltage applied. It has a dissipation factor of ≤0.002 at 1 kHz and 25°C, an ESR of 4.9 mΩ at 10 kHz, and a peak current rating of 650 A/µs. The case is made of UL94V-0 plastic with UL94V-0 epoxy fill.
Power Film Dc Applications / Dc Link Capacitors / Box
10UF 700VDC 32X33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS106K701H282 | 338-BLS106K701H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 10 microF | 10 microF |