The BLS106K112N334 is a 10 µF, 1100 Vdc DC-link capacitor rated for -55°C to 125°C operation with ±10% capacitance tolerance. It features a 42 mm length, 37 mm height, 28 mm thickness, and 37.5 mm lead pitch with 10.2 mm lead spacing and 1.2 mm lead diameter, housed in a UL94V-0 plastic case with epoxy fill. The capacitor supports a rated ripple current of 14.7 A at 10 kHz, has an ESR of 7.6 mΩ at 10 kHz, and is qualified to AEC-Q200 standards with 2000 hours of endurance testing at 85°C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
10UF 1100VDC 42X37X28MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS106K112N334 | 338-BLS106K112N334-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 10 microF | 10 microF |