Everett Charles Technologies Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech BIP-3 STANDARD

Description
BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.81mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.98mm; Spring Force Initial:0.3oz; Spring Force Working Travel:1.06oz RoHS Compliant: Yes
Datasheet
Description
BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.81mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.98mm; Spring Force Initial:0.3oz; Spring Force Working Travel:1.06oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech - 91F7162 - Newark, An Avnet Company
Chicago, IL, United States
Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech
91F7162
Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech 91F7162
BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.81mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.98mm; Spring Force Initial:0.3oz; Spring Force Working Travel:1.06oz RoHS Compliant: Yes

BATTERY INTERCONNECT PROBE, PCB; Connector Type:Spring Loaded Probe; Centerline Spacing:3.81mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:12.98mm; Spring Force Initial:0.3oz; Spring Force Working Travel:1.06oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 91F7162
Product Name Battery Interconnect Probe, Pcb; Connector Type Everett Charles Tech
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Button Batteries - 2841827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details