Everett Charles Technologies Battery Interconnect Probe; Connector Type Everett Charles Tech BIP-2

Description
BATTERY INTERCONNECT PROBE; Connector Type:Test Point; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:9.27mm; Spring Force Initial:1.1oz; Spring Force Working Travel:3.85oz RoHS Compliant: Yes
Datasheet
Description
BATTERY INTERCONNECT PROBE; Connector Type:Test Point; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:9.27mm; Spring Force Initial:1.1oz; Spring Force Working Travel:3.85oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Interconnect Probe; Connector Type Everett Charles Tech - 91F7161 - Newark, An Avnet Company
Chicago, IL, United States
Battery Interconnect Probe; Connector Type Everett Charles Tech
91F7161
Battery Interconnect Probe; Connector Type Everett Charles Tech 91F7161
BATTERY INTERCONNECT PROBE; Connector Type:Test Point; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:9.27mm; Spring Force Initial:1.1oz; Spring Force Working Travel:3.85oz RoHS Compliant: Yes

BATTERY INTERCONNECT PROBE; Connector Type:Test Point; Centerline Spacing:1.91mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:9.27mm; Spring Force Initial:1.1oz; Spring Force Working Travel:3.85oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F7161
Product Name Battery Interconnect Probe; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Push-in bulkhead connector - NPQH-H-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details