Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
KNOWLES
BF-3039-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
BF-3039-000
Description
Speakers & Transducers 1.37DIA X 1.57MM SCREEN 1500 RES
Datasheet
Description
Speakers & Transducers 1.37DIA X 1.57MM SCREEN 1500 RES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Speakers & Transducers
BF-3039-000
Speakers & Transducers
BF-3039-000
Speakers & Transducers 1.37DIA X 1.57MM SCREEN 1500 RES
Speakers & Transducers 1.37DIA X 1.57MM SCREEN 1500 RES
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Speakers
Product Number
BF-3039-000
Product Name
Speakers & Transducers
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers
AM302GCX
Specs
SPL
124 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
RS Components, Ltd.
Speaker Drivers
4318513
Specs
Size
1.61 inch (41 mm)
View Details
Tymphany Corporation
DX Tweeter, 1" (25 mm), fabric dome, round 5-hole faceplate, 4 ohm
DX25TG09-04
Specs
Nominal Power
100 watts
Sensitivity
92 dB
Resonance Frequency
703 Hz
View Details
JL Audio, Inc.
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω)
12W3v3-2
Specs
Nominal Power
500 watts
Impedance
2 ohms
Size
12.00 inch (305 mm)
View Details