Bar-Caps are specifically designed for MMIC circuits, require multiple capacitors.
Multi-Array capacitors have been essential due to High Q & Low inductance.
Benefits:
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | Bar Cap® |
| Product Name | Single Layer Capacitor, High Reliability |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Single-Layer |
| Applications | RF / Microwave; Bypass |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |