MOUVEX-Blackmer Bare Shaft Screw Compressor B600 Series

Description
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.
Datasheet
Description
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Shaft Screw Compressor - B600 Series - MOUVEX-Blackmer
Auxerre, Yonne, France
Bare Shaft Screw Compressor
B600 Series
Bare Shaft Screw Compressor B600 Series
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.

Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.

Datasheet

Technical Specifications

  MOUVEX-Blackmer
Product Category Air Compressors
Product Number B600 Series
Product Name Bare Shaft Screw Compressor
Compressor Technology Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details