MOUVEX-Blackmer Bare Shaft Screw Compressor B1500 Series

Description
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.
Datasheet
Description
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Shaft Screw Compressor - B1500 Series - MOUVEX-Blackmer
Auxerre, Yonne, France
Bare Shaft Screw Compressor
B1500 Series
Bare Shaft Screw Compressor B1500 Series
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.

Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.

Datasheet

Technical Specifications

  MOUVEX-Blackmer
Product Category Air Compressors
Product Number B1500 Series
Product Name Bare Shaft Screw Compressor
Compressor Technology Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Portable Diesel Air Compressor - Mobilair™ M125 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 405 SCFM (688 m³/hr)
Discharge / Operating Pressure 205 psi (144 m H2O)
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details