Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Logic>Comparat
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators |