Everett Charles Technologies Spring Loaded Test Probe, 2A, 5.84Mm; Connector Type Everett Charles Tech ASR

Description
SPRING LOADED TEST PROBE, 2A, 5.84MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:20g; Spring Force Working Travel:37g
Datasheet
Description
SPRING LOADED TEST PROBE, 2A, 5.84MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:20g; Spring Force Working Travel:37g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Test Probe, 2A, 5.84Mm; Connector Type Everett Charles Tech - 92AH0261 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Test Probe, 2A, 5.84Mm; Connector Type Everett Charles Tech
92AH0261
Spring Loaded Test Probe, 2A, 5.84Mm; Connector Type Everett Charles Tech 92AH0261
SPRING LOADED TEST PROBE, 2A, 5.84MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:20g; Spring Force Working Travel:37g

SPRING LOADED TEST PROBE, 2A, 5.84MM; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:20g; Spring Force Working Travel:37g

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92AH0261
Product Name Spring Loaded Test Probe, 2A, 5.84Mm; Connector Type Everett Charles Tech
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers