The AFK337M16F24T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 330 µF, a maximum ESR of 0.160 Ω at 100 kHz/20 °C, and a ripple current rating of 600 mA at 100 kHz/105 °C. It has a case size of 8.0 mm diameter by 10.2 mm height, operates from -55 °C to +105 °C, and complies with AEC-Q200. Its dissipation factor is 0.16 at 120 Hz/20 °C, and it offers a load life of 5000 hours at 105 °C with capacitance change within ±30% and leakage current within 100% of the limit.
Smt Aluminum Electroytic
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 330µF 16V
CAP ALUM 330UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK337M16F24T-F | 338-2186-2-ND | 338-2186-6-ND | 2002-AFK337M16F24T-F | AFK337M16F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |