The AFK series are surface-mount aluminum electrolytic capacitors designed for filtering, bypassing, and power supply decoupling, with a temperature range of -55 °C to 105 °C and AEC-Q200 compliance. They feature low impedance and long life, with a rated load life of 5000 hours at 105 °C for cases 12.5-18.0 mm in diameter. Capacitance ranges from 1.0 µF to 6800 µF, with a tolerance of ±20% at 120 Hz and 20 °C. Voltage ratings span 6.3 Vdc to 100 Vdc. The vertical cylindrical SMT cases are compatible with standard tantalum capacitor footprints without voltage derating. Dissipation factor and ripple current specifications vary by capacitance and voltage, with maximum ESR values as low as 0.033 Ω at 100 kHz for the largest cases. Capacitance change and dissipation factor are stable across temperature and frequency, with leakage current limited to 0.01 CV or 3 µA, whichever is greater, after 2 minutes.
Smt Aluminum Electroytic
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 100V
Cap Aluminum Lytic 220uF 100V 20% (18 X 16.5mm) SMD 0.15 Ohm 0.917A 5000h 105°C T/R Automotive AEC-Q200 Product overview: AFK227M2AR44T-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 100V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AFK227M2AR44T-F can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 100V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK227M2AR44T-F | 338-2172-2-ND | 338-2172-6-ND | 2002-AFK227M2AR44T-F | 58-AFK227M2AR44T-F | AFK227M2AR44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 220uF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |