Cornell Dubilier Resistor ACR15KT

Description
RESISTOR KIT, MOTOR START, ACCESSORY TYPE:MOTOR START RESISTOR KIT, CLIP DIAMETER:-, PRODUCT RANGE:-, KIT CONTENTS:10-PCS OF 15KOHM MOTOR START RESISTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR KIT, MOTOR START, ACCESSORY TYPE:MOTOR START RESISTOR KIT, CLIP DIAMETER:-, PRODUCT RANGE:-, KIT CONTENTS:10-PCS OF 15KOHM MOTOR START RESISTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 11015769 - Radwell International
Willingboro, NJ, United States
Resistor
11015769
Resistor 11015769
RESISTOR KIT, MOTOR START, ACCESSORY TYPE:MOTOR START RESISTOR KIT, CLIP DIAMETER:-, PRODUCT RANGE:-, KIT CONTENTS:10-PCS OF 15KOHM MOTOR START RESISTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR KIT, MOTOR START, ACCESSORY TYPE:MOTOR START RESISTOR KIT, CLIP DIAMETER:-, PRODUCT RANGE:-, KIT CONTENTS:10-PCS OF 15KOHM MOTOR START RESISTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 11015769
Product Name Resistor
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details