Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech A-S-R

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3776 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3776
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3776
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3776
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details