Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech A-S-C

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3775 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3775
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3775
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.84mm; Spring Force Initial:0.7oz; Spring Force Working Travel:1.3oz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3775
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products