Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech A-A-S-R

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Test Point; Centerline Spacing:1mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Test Point; Centerline Spacing:1mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 95F8680 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
95F8680
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 95F8680
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Test Point; Centerline Spacing:1mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz; Product Range:- RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Test Point; Centerline Spacing:1mm; Connector Tip Style:Radius; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95F8680
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details